Murata Electronics Ceramic Capacitors GRM033R61A153ME84D

Description
CAP CER 0.015UF 10V X5R 0201
Request a Quote Datasheet
Description
CAP CER 0.015UF 10V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R61A153ME84DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 10V X5R 0201

CAP CER 0.015UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61A153ME84DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 10V X5R 0201

CAP CER 0.015UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61A153ME84DTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.015µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM033R61A153ME84D
CAP CER 0.015UF 10V X5R 0201

CAP CER 0.015UF 10V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM033R61A153ME84DCT-ND 490-GRM033R61A153ME84DDKR-ND GRM033R61A153ME84D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details