Murata Electronics Ceramic Capacitors GRM033R61A153KE84J

Description
0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R61A153KE84J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033R61A153KE84J-ND
Ceramic Capacitors GRM033R61A153KE84J-ND
0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.015µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A153KE84J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A153KE84J
Ceramic Capacitors GRM033R61A153KE84J
CAP CER 0.015UF 10V X5R 0201

CAP CER 0.015UF 10V X5R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM033R61A153KE84J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R61A153KE84J
Capacitors - Ceramic Capacitors GRM033R61A153KE84J
CAP CER 0.015UF 10V X5R 0201

CAP CER 0.015UF 10V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM033R61A153KE84J-ND GRM033R61A153KE84J GRM033R61A153KE84J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details