Murata Electronics 10000PF 10V Capacitor GRM033R61A103KA01J

Description
CAP CER 10000PF 10V X5R 0201 Product overview: GRM033R61A103KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A103KA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 10V X5R 0201 Product overview: GRM033R61A103KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A103KA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 10V Capacitor
60-GRM033R61A103KA01J
10000PF 10V Capacitor 60-GRM033R61A103KA01J
CAP CER 10000PF 10V X5R 0201 Product overview: GRM033R61A103KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A103KA01 J can be used for catalog matching and distributor lookup.

CAP CER 10000PF 10V X5R 0201 Product overview: GRM033R61A103KA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A103KA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8156-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8156-2-ND
Ceramic Capacitors 490-8156-2-ND
10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8156-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8156-6-ND
Ceramic Capacitors 490-8156-6-ND
10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8156-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8156-1-ND
Ceramic Capacitors 490-8156-1-ND
10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM033R61A103KA01J 490-8156-2-ND 490-8156-6-ND
Product Name 10000PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX822K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details