Murata Electronics Ceramic Capacitors GRM033R60J474ME90J

Description
CAP CER 0.47UF 6.3V X5R 0201
Request a Quote Datasheet
Description
CAP CER 0.47UF 6.3V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R60J474ME90JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 6.3V X5R 0201

CAP CER 0.47UF 6.3V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J474ME90JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 6.3V X5R 0201

CAP CER 0.47UF 6.3V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R60J474ME90JTR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM033R60J474ME90J
CAP CER 0.47UF 6.3V X5R 0201

CAP CER 0.47UF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM033R60J474ME90JCT-ND 490-GRM033R60J474ME90JDKR-ND GRM033R60J474ME90J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details