Murata Power Solutions Ceramic Capacitors - GRM033R60J105MEA2D GRM033R60J105MEA2D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041246-GRM033R60J10 5MEA2D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041246-GRM033R60J10 5MEA2D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R60J105MEA2D - 1041246-GRM033R60J105MEA2D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60J105MEA2D
1041246-GRM033R60J105MEA2D
Ceramic Capacitors - GRM033R60J105MEA2D 1041246-GRM033R60J105MEA2D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041246-GRM033R60J10 5MEA2D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041246-GRM033R60J105MEA2D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 490-7229-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7229-2-ND
Ceramic Capacitors 490-7229-2-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7229-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7229-1-ND
Ceramic Capacitors 490-7229-1-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7229-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7229-6-ND
Ceramic Capacitors 490-7229-6-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-GRM033R60J105MEA2D
1UF 6.3V Capacitor 60-GRM033R60J105MEA2D
CAP CER 1UF 6.3V X5R 0201 Product overview: GRM033R60J105MEA2D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J105MEA2 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X5R 0201 Product overview: GRM033R60J105MEA2D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J105MEA2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763718
MLCCs - Multilayer Ceramic Capacitors 2763718
Murata GRM033R60J105MEA2D

Murata GRM033R60J105MEA2D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763719P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763719P
MLCCs - Multilayer Ceramic Capacitors 2763719P
Murata GRM033R60J105MEA2D

Murata GRM033R60J105MEA2D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763719 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763719
MLCCs - Multilayer Ceramic Capacitors 2763719
Murata GRM033R60J105MEA2D

Murata GRM033R60J105MEA2D

Supplier's Site
Ceramic Capacitors - GRM033R60J105MEA2D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J105MEA2D
Ceramic Capacitors GRM033R60J105MEA2D
CAP CER 1UF 6.3V X5R 0201

CAP CER 1UF 6.3V X5R 0201

Supplier's Site Datasheet
Cap, 1Μf, 6.3V, 20%, X5R, 0201; Capacitance Murata - 03AC2519 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 6.3V, 20%, X5R, 0201; Capacitance Murata
03AC2519
Cap, 1Μf, 6.3V, 20%, X5R, 0201; Capacitance Murata 03AC2519
CAP, 1µF, 6.3V, 20%, X5R, 0201; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 6.3V, 20%, X5R, 0201; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 1 F, 20%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata - 45Y5191 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 1 F, 20%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata
45Y5191
Multilayer Ceramic Capacitor, Grm Series, 1 F, 20%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata 45Y5191
Multilayer Ceramic Capacitor, GRM Series, 1 F, 20%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 1 F, 20%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60J105MEA2D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60J105MEA2D
6.3V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041246-GRM033R60J105MEA2D 490-7229-2-ND 490-7229-6-ND 60-GRM033R60J105MEA2D 2763718 GRM033R60J105MEA2D 03AC2519 45Y5191 GRM033R60J105MEA2D
Product Name Ceramic Capacitors - GRM033R60J105MEA2D Ceramic Capacitors Ceramic Capacitors 1UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 6.3V, 20%, X5R, 0201; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 1 F, 20%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G270J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details