Murata Power Solutions Ceramic Capacitors GRM033R60J104KE19D

Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3167-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3167-2-ND
Ceramic Capacitors 490-3167-2-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3167-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3167-1-ND
Ceramic Capacitors 490-3167-1-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3167-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3167-6-ND
Ceramic Capacitors 490-3167-6-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-GRM033R60J104KE19D
0.1UF 6.3V Capacitor 60-GRM033R60J104KE19D
CAP CER 0.1UF 6.3V X5R 0201 Product overview: GRM033R60J104KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J104KE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X5R 0201 Product overview: GRM033R60J104KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60J104KE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763717P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763717P
MLCCs - Multilayer Ceramic Capacitors 2763717P
Murata GRM033R60J104KE19D

Murata GRM033R60J104KE19D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763717 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763717
MLCCs - Multilayer Ceramic Capacitors 2763717
Murata GRM033R60J104KE19D

Murata GRM033R60J104KE19D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763716 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763716
MLCCs - Multilayer Ceramic Capacitors 2763716
Murata GRM033R60J104KE19D

Murata GRM033R60J104KE19D

Supplier's Site
Capacitor, Mlcc, X5R, 0.1Uf, 6.3V, 0201; Capacitance Murata - 51R6558 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 0.1Uf, 6.3V, 0201; Capacitance Murata
51R6558
Capacitor, Mlcc, X5R, 0.1Uf, 6.3V, 0201; Capacitance Murata 51R6558
CAPACITOR, MLCC, X5R, 0.1UF, 6.3V, 0201; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:0.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 0.1UF, 6.3V, 0201; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 6.3V, 10%, X5R, 0201; Capacitance Murata - 03AC2518 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 6.3V, 10%, X5R, 0201; Capacitance Murata
03AC2518
Cap, 0.1Μf, 6.3V, 10%, X5R, 0201; Capacitance Murata 03AC2518
CAP, 0.1µF, 6.3V, 10%, X5R, 0201; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 6.3V, 10%, X5R, 0201; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R60J104KE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R60J104KE19D
Ceramic Capacitors GRM033R60J104KE19D
CAP CER 0.1UF 6.3V X5R 0201

CAP CER 0.1UF 6.3V X5R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R60J104KE19D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R60J104KE19D
6.3V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3167-2-ND 490-3167-6-ND 60-GRM033R60J104KE19D 2763717P 51R6558 03AC2518 GRM033R60J104KE19D GRM033R60J104KE19D
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitor, Mlcc, X5R, 0.1Uf, 6.3V, 0201; Capacitance Murata Cap, 0.1Μf, 6.3V, 10%, X5R, 0201; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details