Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM033R60G474ME90D

Description
Murata GRM033R60G474ME90D
Request a Quote Datasheet
Description
Murata GRM033R60G474ME90D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1851970P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851970P
MLCCs - Multilayer Ceramic Capacitors 1851970P
Murata GRM033R60G474ME90D

Murata GRM033R60G474ME90D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851970 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851970
MLCCs - Multilayer Ceramic Capacitors 1851970
Murata GRM033R60G474ME90D

Murata GRM033R60G474ME90D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851579 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851579
MLCCs - Multilayer Ceramic Capacitors 1851579
Murata GRM033R60G474ME90D

Murata GRM033R60G474ME90D

Supplier's Site
Ceramic Capacitors - GRM033R60G474ME90D - 802243-GRM033R60G474ME90D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R60G474ME90D
802243-GRM033R60G474ME90D
Ceramic Capacitors - GRM033R60G474ME90D 802243-GRM033R60G474ME90D
Manufacturer: Murata Electronics Win Source Part Number: 802243-GRM033R60G474 ME90D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.47μF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 802243-GRM033R60G474ME90D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.47μF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
0.47UF 4V Capacitor
60-GRM033R60G474ME90D
0.47UF 4V Capacitor 60-GRM033R60G474ME90D
CAP CER 0.47UF 4V X5R 0201 Product overview: GRM033R60G474ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60G474ME90 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 4V X5R 0201 Product overview: GRM033R60G474ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60G474ME90D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10405-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10405-2-ND
Ceramic Capacitors 490-10405-2-ND
0.47µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10405-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10405-6-ND
Ceramic Capacitors 490-10405-6-ND
0.47µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10405-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10405-1-ND
Ceramic Capacitors 490-10405-1-ND
0.47µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.47Uf, 4V, Mlcc, 0201; Capacitance Murata - 65AH6947 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 4V, Mlcc, 0201; Capacitance Murata
65AH6947
Cap, 0.47Uf, 4V, Mlcc, 0201; Capacitance Murata 65AH6947
CAP, 0.47UF, 4V, MLCC, 0201; Capacitance:0.47µF; Voltage Rating:4V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.47UF, 4V, MLCC, 0201; Capacitance:0.47µF; Voltage Rating:4V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 4V, Mlcc, 0201 Rohs Compliant Murata - 92AH8250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 4V, Mlcc, 0201 Rohs Compliant Murata
92AH8250
Cap, 0.47Uf, 4V, Mlcc, 0201 Rohs Compliant Murata 92AH8250
CAP, 0.47UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.47UF, 4V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1851970P 1851970 802243-GRM033R60G474ME90D 60-GRM033R60G474ME90D 490-10405-2-ND 490-10405-6-ND 65AH6947 92AH8250
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM033R60G474ME90D 0.47UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 4V, Mlcc, 0201; Capacitance Murata Cap, 0.47Uf, 4V, Mlcc, 0201 Rohs Compliant Murata
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details