Murata Electronics Ceramic Capacitors GRM033R60G224ME15D

Description
0.22µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12685-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12685-6-ND
Ceramic Capacitors 490-12685-6-ND
0.22µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12685-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12685-2-ND
Ceramic Capacitors 490-12685-2-ND
0.22µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12685-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12685-1-ND
Ceramic Capacitors 490-12685-1-ND
0.22µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 4V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 4V Capacitor
60-GRM033R60G224ME15D
0.22UF 4V Capacitor 60-GRM033R60G224ME15D
CAP CER 0.22UF 4V X5R 0201 Product overview: GRM033R60G224ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60G224ME15 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 4V X5R 0201 Product overview: GRM033R60G224ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R60G224ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329494-GRM033R60G224ME15D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329494-GRM033R60G224ME15D
Capacitors - Ceramic Capacitors 1329494-GRM033R60G224ME15D
Manufacturer: Murata Electronics Win Source Part Number: 1329494-GRM033R60G22 4ME15D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q7094719,Q8897932,GR M033R60G224ME15D-ND, 490-12685-6,GRM033R6 0G224ME15D-NDL,490-1 2685-2,Q7094719A,490 -12685-1,Q7038505,Q3 564276,Q7278003 Base Product Number: GRM033R60G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329494-GRM033R60G224ME15D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: Q7094719,Q8897932,GRM033R60G224ME15D-ND,490-12685-6,GRM033R60G224ME15D-NDL,490-12685-2,Q7094719A,490-12685-1,Q7038505,Q3564276,Q7278003
Base Product Number: GRM033R60G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 0.22Uf, 4V, Mlcc, 0201; Capacitance Murata - 66AH5992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 4V, Mlcc, 0201; Capacitance Murata
66AH5992
Cap, 0.22Uf, 4V, Mlcc, 0201; Capacitance Murata 66AH5992
CAP, 0.22UF, 4V, MLCC, 0201; Capacitance:0.22µF; Voltage Rating:4V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.22UF, 4V, MLCC, 0201; Capacitance:0.22µF; Voltage Rating:4V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12685-6-ND 490-12685-2-ND 60-GRM033R60G224ME15D 1329494-GRM033R60G224ME15D 66AH5992
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 4V Capacitor Capacitors - Ceramic Capacitors Cap, 0.22Uf, 4V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M180J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers