Murata Electronics Ceramic Capacitors GRM033D70G105ME01D

Description
1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033D70G105ME01DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)

1µF ±20% 4V Ceramic Capacitor X7T 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033D70G105ME01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 4V X7T 0201

CAP CER 1UF 4V X7T 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033D70G105ME01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 4V X7T 0201

CAP CER 1UF 4V X7T 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358649-GRM033D70G105ME01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358649-GRM033D70G105ME01D
Capacitors - Ceramic Capacitors 1358649-GRM033D70G105ME01D
Win Source Part Number: 1358649-GRM033D70G10 5ME01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 4V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7T Thickness (Max): 0.015" (0.39mm)

Win Source Part Number: 1358649-GRM033D70G105ME01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 4V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7T
Thickness (Max): 0.015" (0.39mm)

Buy Now Datasheet
Singapore, Singapore
1UF 4V Capacitor
60-GRM033D70G105ME01D
1UF 4V Capacitor 60-GRM033D70G105ME01D
CAP CER 1UF 4V X7T 0201 Product overview: GRM033D70G105ME01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033D70G105ME01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 4V X7T 0201 Product overview: GRM033D70G105ME01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033D70G105ME01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033D70G105ME01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033D70G105ME01D
Ceramic Capacitors GRM033D70G105ME01D
CAP CER 1UF 4V X7T 0201

CAP CER 1UF 4V X7T 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033D70G105ME01DTR-ND 490-GRM033D70G105ME01DDKR-ND 1358649-GRM033D70G105ME01D 60-GRM033D70G105ME01D GRM033D70G105ME01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1UF 4V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details