Murata Electronics Ceramic Capacitors GRM033D70E105ME15D

Description
1µF ±20% 2.5V Ceramic Capacitor X7T 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 2.5V Ceramic Capacitor X7T 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033D70E105ME15DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 2.5V Ceramic Capacitor X7T 0201 (0603 Metric)

1µF ±20% 2.5V Ceramic Capacitor X7T 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033D70E105ME15DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 2.5V X7T 0201

CAP CER 1UF 2.5V X7T 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033D70E105ME15DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 2.5V X7T 0201

CAP CER 1UF 2.5V X7T 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM033D70E105ME15D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033D70E105ME15D
Capacitors - Ceramic Capacitors GRM033D70E105ME15D
CAP CER 1UF 2.5V X7T 0201

CAP CER 1UF 2.5V X7T 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM033D70E105ME15DTR-ND 490-GRM033D70E105ME15DDKR-ND GRM033D70E105ME15D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details