Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM033C81E104KE14D

Description
Murata GRM033C81E104KE14D
Request a Quote Datasheet
Description
Murata GRM033C81E104KE14D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1851577 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851577
MLCCs - Multilayer Ceramic Capacitors 1851577
Murata GRM033C81E104KE14D

Murata GRM033C81E104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851918P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851918P
MLCCs - Multilayer Ceramic Capacitors 1851918P
Murata GRM033C81E104KE14D

Murata GRM033C81E104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851918 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851918
MLCCs - Multilayer Ceramic Capacitors 1851918
Murata GRM033C81E104KE14D

Murata GRM033C81E104KE14D

Supplier's Site
Ceramic Capacitors - 490-10403-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10403-1-ND
Ceramic Capacitors 490-10403-1-ND
0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10403-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10403-6-ND
Ceramic Capacitors 490-10403-6-ND
0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10403-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10403-2-ND
Ceramic Capacitors 490-10403-2-ND
0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 25V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
60-GRM033C81E104KE14D
0.1UF 25V Capacitor 60-GRM033C81E104KE14D
CAP CER 0.1UF 25V X6S 0201 Product overview: GRM033C81E104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C81E104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X6S 0201 Product overview: GRM033C81E104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C81E104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1113753-GRM033C81E104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1113753-GRM033C81E104KE14D
Capacitors - Ceramic Capacitors 1113753-GRM033C81E104KE14D
Win Source Part Number: 1113753-GRM033C81E10 4KE14D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X6S Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM033C81E104KE14D.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-17000-2,490-1700 0-1,GRM033C81E104KE1 4E,490-17000-2-ND,49 0-10403-6,490-17000- 1-ND,490-10403-2,490 -17000-6,490-10403-1 ,490-17000-6-ND Base Product Number: GRM033C81E

Win Source Part Number: 1113753-GRM033C81E104KE14D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X6S
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRM033C81E104KE14D.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-17000-2,490-17000-1,GRM033C81E104KE14E,490-17000-2-ND,490-10403-6,490-17000-1-ND,490-10403-2,490-17000-6,490-10403-1,490-17000-6-ND
Base Product Number: GRM033C81E

Buy Now Datasheet
Ceramic Capacitors - GRM033C81E104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C81E104KE14D
Ceramic Capacitors GRM033C81E104KE14D
CAP CER 0.1UF 25V X6S 0201

CAP CER 0.1UF 25V X6S 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata - 94AC8890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata
94AC8890
Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata 94AC8890
CAP, 0.1UF, 25V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6943
Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6943
CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1851577 1851918P 490-10403-1-ND 490-10403-6-ND 60-GRM033C81E104KE14D 1113753-GRM033C81E104KE14D GRM033C81E104KE14D 94AC8890 65AH6943
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.1UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 25V, Mlcc, 0201; Capacitance Murata Cap, 0.1Uf, 25V, Mlcc, 0201 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F671 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
View Details
2 suppliers
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
30PF 50V Capacitor - 60-P21BNL300M5ST - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details