Murata Electronics Ceramic Capacitors GRM033C81A104KE14D

Description
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17002-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17002-6-ND
Ceramic Capacitors 490-17002-6-ND
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17002-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17002-2-ND
Ceramic Capacitors 490-17002-2-ND
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17002-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17002-1-ND
Ceramic Capacitors 490-17002-1-ND
0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom

Buy Now Datasheet
Singapore, Singapore
0.1UF 10V Capacitor
60-GRM033C81A104KE14D
0.1UF 10V Capacitor 60-GRM033C81A104KE14D
CAP CER 0.1UF 10V X6S 0201 Product overview: GRM033C81A104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C81A104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X6S 0201 Product overview: GRM033C81A104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C81A104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033C81A104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C81A104KE14D
Ceramic Capacitors GRM033C81A104KE14D
CAP CER 0.1UF 10V X6S 0201

CAP CER 0.1UF 10V X6S 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 92AH4925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
92AH4925
Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 92AH4925
CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17002-6-ND 490-17002-2-ND 60-GRM033C81A104KE14D GRM033C81A104KE14D 92AH4925
Product Name Ceramic Capacitors Ceramic Capacitors Connectors,Interconnects 0.1UF 10V Capacitor Ceramic Capacitors Cap, 0.1Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.2200 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details