Murata Electronics Ceramic Capacitors GRM033C80J683ME15D

Description
0.068µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.068µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10398-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10398-1-ND
Ceramic Capacitors 490-10398-1-ND
0.068µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.068µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10398-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10398-6-ND
Ceramic Capacitors 490-10398-6-ND
0.068µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.068µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10398-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10398-2-ND
Ceramic Capacitors 490-10398-2-ND
0.068µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.068µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-10398-1-ND 490-10398-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details