Murata Electronics Ceramic Capacitors GRM033C80J333ME01D

Description
0.033µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033C80J333ME01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033C80J333ME01D-ND
Ceramic Capacitors GRM033C80J333ME01D-ND
0.033µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.033µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM033C80J333ME01D
CAP CER 0.033UF 6.3V X6S 0201

CAP CER 0.033UF 6.3V X6S 0201

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GRM033C80J333ME01D-ND GRM033C80J333ME01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details