Murata Electronics Ceramic Capacitors GRM033C80J224ME90D

Description
0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9982-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9982-2-ND
Ceramic Capacitors 490-9982-2-ND
0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9982-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9982-6-ND
Ceramic Capacitors 490-9982-6-ND
0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9982-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9982-1-ND
Ceramic Capacitors 490-9982-1-ND
0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 6.3V Capacitor
60-GRM033C80J224ME90D
0.22UF 6.3V Capacitor 60-GRM033C80J224ME90D
CAP CER 0.22UF 6.3V X6S 0201 Product overview: GRM033C80J224ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J224ME90 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X6S 0201 Product overview: GRM033C80J224ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J224ME90D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358827-GRM033C80J224ME90D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358827-GRM033C80J224ME90D
Capacitors - Ceramic Capacitors 1358827-GRM033C80J224ME90D
Win Source Part Number: 1358827-GRM033C80J22 4ME90D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM033C80J Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 6.3V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358827-GRM033C80J224ME90D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM033C80J
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X6S
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - GRM033C80J224ME90D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80J224ME90D
Ceramic Capacitors GRM033C80J224ME90D
CAP CER 0.22UF 6.3V X6S 0201

CAP CER 0.22UF 6.3V X6S 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9982-2-ND 490-9982-6-ND 60-GRM033C80J224ME90D 1358827-GRM033C80J224ME90D GRM033C80J224ME90D
Product Name Ceramic Capacitors Ceramic Capacitors 0.22UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers