Murata Electronics Ceramic Capacitors GRM033C80J223ME01J

Description
0.022µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033C80J223ME01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033C80J223ME01J-ND
Ceramic Capacitors GRM033C80J223ME01J-ND
0.022µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.022µF ±20% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033C80J223ME01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80J223ME01J
Ceramic Capacitors GRM033C80J223ME01J
CAP CER 0.022UF 6.3V X6S 0201

CAP CER 0.022UF 6.3V X6S 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM033C80J223ME01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033C80J223ME01J
Capacitors - Ceramic Capacitors GRM033C80J223ME01J
CAP CER 0.022UF 6.3V X6S 0201

CAP CER 0.022UF 6.3V X6S 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM033C80J223ME01J-ND GRM033C80J223ME01J GRM033C80J223ME01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details