Murata Electronics 0.1UF 6.3V Capacitor GRM033C80J104KE15D

Description
CAP CER 0.1UF 6.3V X6S 0201 Product overview: GRM033C80J104KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J104KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 6.3V X6S 0201 Product overview: GRM033C80J104KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J104KE15 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 6.3V Capacitor
60-GRM033C80J104KE15D
0.1UF 6.3V Capacitor 60-GRM033C80J104KE15D
CAP CER 0.1UF 6.3V X6S 0201 Product overview: GRM033C80J104KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J104KE15 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X6S 0201 Product overview: GRM033C80J104KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C80J104KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851818 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851818
MLCCs - Multilayer Ceramic Capacitors 1851818
Murata GRM033C80J104KE15D

Murata GRM033C80J104KE15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851818P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851818P
MLCCs - Multilayer Ceramic Capacitors 1851818P
Murata GRM033C80J104KE15D

Murata GRM033C80J104KE15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851574 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851574
MLCCs - Multilayer Ceramic Capacitors 1851574
Murata GRM033C80J104KE15D

Murata GRM033C80J104KE15D

Supplier's Site
Ceramic Capacitors - 490-10390-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10390-1-ND
Ceramic Capacitors 490-10390-1-ND
0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10390-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10390-6-ND
Ceramic Capacitors 490-10390-6-ND
0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10390-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10390-2-ND
Ceramic Capacitors 490-10390-2-ND
0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033C80J104KE15D - 919731-GRM033C80J104KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033C80J104KE15D
919731-GRM033C80J104KE15D
Ceramic Capacitors - GRM033C80J104KE15D 919731-GRM033C80J104KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 919731-GRM033C80J104 KE15D Series: GRM Operating Temperature Range: -55°C ~ 105°C Features: 0.1 µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM033C80J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-17005-1-ND, 490-10390-2, 490-17005-2-ND, 490-10390-1, 490-10390-6, 490-17005-6, 490-17005-6-ND, 490-17005-2, 490-17005-1, GRM033C80J104KE15E

Manufacturer: Murata Electronics North America
Win Source Part Number: 919731-GRM033C80J104KE15D
Series: GRM
Operating Temperature Range: -55°C ~ 105°C
Features: 0.1 µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM033C80J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-17005-1-ND, 490-10390-2, 490-17005-2-ND, 490-10390-1, 490-10390-6, 490-17005-6, 490-17005-6-ND, 490-17005-2, 490-17005-1, GRM033C80J104KE15E

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033C80J104KE15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033C80J104KE15D
6.3V 100nF X6S ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100nF X6S ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033C80J104KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80J104KE15D
Ceramic Capacitors GRM033C80J104KE15D
CAP CER 0.1UF 6.3V X6S 0201

CAP CER 0.1UF 6.3V X6S 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 65AH6939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata
65AH6939
Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata 65AH6939
CAP, 0.1UF, 6.3V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 6.3V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata - 92AH8246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
92AH8246
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata 92AH8246
CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 6.3V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033C80J104KE15D 1851818 1851818P 490-10390-1-ND 490-10390-6-ND 919731-GRM033C80J104KE15D GRM033C80J104KE15D GRM033C80J104KE15D 65AH6939 92AH8246
Product Name 0.1UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033C80J104KE15D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details