Murata Electronics Ceramic Capacitors GRM033C80G683KE19J

Description
0.068µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033C80G683KE19J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033C80G683KE19J-ND
Ceramic Capacitors GRM033C80G683KE19J-ND
0.068µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.068µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM033C80G683KE19J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033C80G683KE19J
Capacitors - Ceramic Capacitors GRM033C80G683KE19J
CAP CER 0.068UF 4V X6S 0201

CAP CER 0.068UF 4V X6S 0201

Supplier's Site
Ceramic Capacitors - GRM033C80G683KE19J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C80G683KE19J
Ceramic Capacitors GRM033C80G683KE19J
CAP CER 0.068UF 4V X6S 0201

CAP CER 0.068UF 4V X6S 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM033C80G683KE19J-ND GRM033C80G683KE19J GRM033C80G683KE19J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M20R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details