Murata Electronics 0.1UF 16V Capacitor GRM033C71C104KE14D

Description
CAP CER 0.1UF 16V X7S 0201 Product overview: GRM033C71C104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C71C104KE14 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V X7S 0201 Product overview: GRM033C71C104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C71C104KE14 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 16V Capacitor
60-GRM033C71C104KE14D
0.1UF 16V Capacitor 60-GRM033C71C104KE14D
CAP CER 0.1UF 16V X7S 0201 Product overview: GRM033C71C104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C71C104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7S 0201 Product overview: GRM033C71C104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033C71C104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033C71C104KE14D - 919730-GRM033C71C104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033C71C104KE14D
919730-GRM033C71C104KE14D
Ceramic Capacitors - GRM033C71C104KE14D 919730-GRM033C71C104KE14D
Manufacturer: Murata Electronics North America Win Source Part Number: 919730-GRM033C71C104 KE14D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM033C71C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM033C71C104KE14E, 490-10387-6, 490-16998-6, 490-16998-1, 490-16998-2, 490-16998-6-ND, 490-16998-2-ND, 490-10387-2, 490-10387-1, 490-16998-1-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 919730-GRM033C71C104KE14D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM033C71C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM033C71C104KE14E, 490-10387-6, 490-16998-6, 490-16998-1, 490-16998-2, 490-16998-6-ND, 490-16998-2-ND, 490-10387-2, 490-10387-1, 490-16998-1-ND

Buy Now Datasheet
Ceramic Capacitors - 490-10387-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10387-6-ND
Ceramic Capacitors 490-10387-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10387-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10387-2-ND
Ceramic Capacitors 490-10387-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10387-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10387-1-ND
Ceramic Capacitors 490-10387-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851573 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851573
MLCCs - Multilayer Ceramic Capacitors 1851573
Murata GRM033C71C104KE14D

Murata GRM033C71C104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851784P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851784P
MLCCs - Multilayer Ceramic Capacitors 1851784P
Murata GRM033C71C104KE14D

Murata GRM033C71C104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851784 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851784
MLCCs - Multilayer Ceramic Capacitors 1851784
Murata GRM033C71C104KE14D

Murata GRM033C71C104KE14D

Supplier's Site
Ceramic Capacitors - GRM033C71C104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033C71C104KE14D
Ceramic Capacitors GRM033C71C104KE14D
CAP CER 0.1UF 16V X7S 0201

CAP CER 0.1UF 16V X7S 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 65AH6938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
65AH6938
Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 65AH6938
CAP, 0.1UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0201; Capacitance Murata - 94AC8889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0201; Capacitance Murata
94AC8889
Cap, 0.1Uf, 16V, Mlcc, 0201; Capacitance Murata 94AC8889
CAP, 0.1UF, 16V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM033C71C104KE14D
CAP CER 0.1UF 16V X7S 0201

CAP CER 0.1UF 16V X7S 0201

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033C71C104KE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033C71C104KE14D
16V 100nF X7S ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100nF X7S ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033C71C104KE14D 919730-GRM033C71C104KE14D 490-10387-6-ND 490-10387-2-ND 1851573 1851784P GRM033C71C104KE14D 65AH6938 94AC8889 GRM033C71C104KE14D GRM033C71C104KE14D
Product Name 0.1UF 16V Capacitor Ceramic Capacitors - GRM033C71C104KE14D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 16V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.1Uf, 16V, Mlcc, 0201; Capacitance Murata Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1248383P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details