Murata Electronics Ceramic Capacitors GRM0337U1H7R4CD01D

Description
7.4pF ±0.25pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.4pF ±0.25pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0337U1H7R4CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0337U1H7R4CD01D-ND
Ceramic Capacitors GRM0337U1H7R4CD01D-ND
7.4pF ±0.25pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)

7.4pF ±0.25pF 50V Ceramic Capacitor U2J 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0337U1H7R4CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0337U1H7R4CD01D
Ceramic Capacitors GRM0337U1H7R4CD01D
CAP CER 7.4PF 50V U2J 0201

CAP CER 7.4PF 50V U2J 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM0337U1H7R4CD01D-ND GRM0337U1H7R4CD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details