Murata Electronics Ceramic Capacitors GRM0336T1E7R0CD01D

Description
7pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)
Request a Quote Datasheet
Description
7pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0336T1E7R0CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0336T1E7R0CD01D-ND
Ceramic Capacitors GRM0336T1E7R0CD01D-ND
7pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)

7pF ±0.25pF 25V Ceramic Capacitor T2H 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM0336T1E7R0CD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details