Murata Electronics Ceramic Capacitors GRM0336R1E240JD01D

Description
24pF ±5% 25V Ceramic Capacitor R2H 0201 (0603 Metric)
Request a Quote Datasheet
Description
24pF ±5% 25V Ceramic Capacitor R2H 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0336R1E240JD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0336R1E240JD01D-ND
Ceramic Capacitors GRM0336R1E240JD01D-ND
24pF ±5% 25V Ceramic Capacitor R2H 0201 (0603 Metric)

24pF ±5% 25V Ceramic Capacitor R2H 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0336R1E240JD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0336R1E240JD01D
Ceramic Capacitors GRM0336R1E240JD01D
CAP CER 24PF 25V R2H 0201

CAP CER 24PF 25V R2H 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM0336R1E240JD01D-ND GRM0336R1E240JD01D
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1725735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 107UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers