Murata Electronics Ceramic Capacitors GRM0335C2AR50BA01D

Description
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7233-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7233-1-ND
Ceramic Capacitors 490-7233-1-ND
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7233-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7233-6-ND
Ceramic Capacitors 490-7233-6-ND
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7233-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7233-2-ND
Ceramic Capacitors 490-7233-2-ND
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C2AR50BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2AR50BA01D
Ceramic Capacitors GRM0335C2AR50BA01D
CAP CER 0.5PF 100V C0G/NP0 0201

CAP CER 0.5PF 100V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-7233-1-ND 490-7233-6-ND GRM0335C2AR50BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details