0.3pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
0.3pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 0.3PF 100V C0G/NP0 0201
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GRM0335C2AR30WA01JCT-ND | 490-GRM0335C2AR30WA01JDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 100 volts | 100 volts |