Murata Electronics Ceramic Capacitors GRM0335C2AR20WA01D

Description
0.2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C2AR20WA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.05pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C2AR20WA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.2PF 100V C0G/NP0 0201

CAP CER 0.2PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C2AR20WA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.2PF 100V C0G/NP0 0201

CAP CER 0.2PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GRM0335C2AR20WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2AR20WA01D
Ceramic Capacitors GRM0335C2AR20WA01D
CAP CER 0.2PF 100V C0G/NP0 0201

CAP CER 0.2PF 100V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM0335C2AR20WA01D
CAP CER 0.2PF 100V C0G/NP0 0201

CAP CER 0.2PF 100V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C2AR20WA01DTR-ND 490-GRM0335C2AR20WA01DDKR-ND GRM0335C2AR20WA01D GRM0335C2AR20WA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1913042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers