Murata Electronics Ceramic Capacitors GRM0335C2A7R0CA01J

Description
7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C2A7R0CA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C2A7R0CA01J-ND
Ceramic Capacitors GRM0335C2A7R0CA01J-ND
7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C2A7R0CA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C2A7R0CA01J
Capacitors - Ceramic Capacitors GRM0335C2A7R0CA01J
CAP CER 7PF 100V C0G/NP0 0201

CAP CER 7PF 100V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C2A7R0CA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2A7R0CA01J
Ceramic Capacitors GRM0335C2A7R0CA01J
CAP CER 7PF 100V C0G/NP0 0201

CAP CER 7PF 100V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM0335C2A7R0CA01J-ND GRM0335C2A7R0CA01J GRM0335C2A7R0CA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details