Murata Electronics Ceramic Capacitors GRM0335C2A6R6DA01D

Description
6.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C2A6R6DA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C2A6R6DA01D-ND
Ceramic Capacitors GRM0335C2A6R6DA01D-ND
6.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C2A6R6DA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C2A6R6DA01D
Capacitors - Ceramic Capacitors GRM0335C2A6R6DA01D
CAP CER 6.6PF 100V C0G/NP0 0201

CAP CER 6.6PF 100V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM0335C2A6R6DA01D-ND GRM0335C2A6R6DA01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details