Murata Electronics Ceramic Capacitors GRM0335C2A6R3CA01D

Description
6.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C2A6R3CA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C2A6R3CA01D-ND
Ceramic Capacitors GRM0335C2A6R3CA01D-ND
6.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C2A6R3CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2A6R3CA01D
Ceramic Capacitors GRM0335C2A6R3CA01D
CAP CER 6.3PF 100V C0G/NP0 0201

CAP CER 6.3PF 100V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM0335C2A6R3CA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C2A6R3CA01D
Capacitors - Ceramic Capacitors GRM0335C2A6R3CA01D
CAP CER 6.3PF 100V C0G/NP0 0201

CAP CER 6.3PF 100V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM0335C2A6R3CA01D-ND GRM0335C2A6R3CA01D GRM0335C2A6R3CA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers