Murata Electronics Ceramic Capacitors GRM0335C2A5R9DA01J

Description
5.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C2A5R9DA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C2A5R9DA01J-ND
Ceramic Capacitors GRM0335C2A5R9DA01J-ND
5.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C2A5R9DA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C2A5R9DA01J
Capacitors - Ceramic Capacitors GRM0335C2A5R9DA01J
CAP CER 5.9PF 100V C0G/NP0 0201

CAP CER 5.9PF 100V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C2A5R9DA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2A5R9DA01J
Ceramic Capacitors GRM0335C2A5R9DA01J
CAP CER 5.9PF 100V C0G/NP0 0201

CAP CER 5.9PF 100V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM0335C2A5R9DA01J-ND GRM0335C2A5R9DA01J GRM0335C2A5R9DA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF0R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details