Murata Electronics Ceramic Capacitors GRM0335C2A220JA01D

Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7262-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7262-2-ND
Ceramic Capacitors 490-7262-2-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7262-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7262-1-ND
Ceramic Capacitors 490-7262-1-ND
CAP CER 22PF 100V C0G/NP0 0201

CAP CER 22PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-7262-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7262-6-ND
Ceramic Capacitors 490-7262-6-ND
CAP CER 22PF 100V C0G/NP0 0201

CAP CER 22PF 100V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GRM0335C2A220JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C2A220JA01D
Ceramic Capacitors GRM0335C2A220JA01D
CAP CER 22PF 100V C0G/NP0

CAP CER 22PF 100V C0G/NP0

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-7262-2-ND 490-7262-6-ND GRM0335C2A220JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1727537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details