Murata Electronics Ceramic Capacitors GRM0335C2A1R2CA01D

Description
1.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7239-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7239-6-ND
Ceramic Capacitors 490-7239-6-ND
1.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7239-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7239-2-ND
Ceramic Capacitors 490-7239-2-ND
1.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7239-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7239-1-ND
Ceramic Capacitors 490-7239-1-ND
1.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-7239-6-ND 490-7239-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C192T200AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details