Murata Electronics Ceramic Capacitors GRM0335C2A150JA01D

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7260-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7260-2-ND
Ceramic Capacitors 490-7260-2-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7260-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7260-6-ND
Ceramic Capacitors 490-7260-6-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7260-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7260-1-ND
Ceramic Capacitors 490-7260-1-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-7260-2-ND 490-7260-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details