Murata Electronics 0.7PF 50V Capacitor GRM0335C1HR70BD01D

Description
CAP CER 0.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR70BD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR70BD01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR70BD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR70BD01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.7PF 50V Capacitor
60-GRM0335C1HR70BD01D
0.7PF 50V Capacitor 60-GRM0335C1HR70BD01D
CAP CER 0.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR70BD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR70BD01 D can be used for catalog matching and distributor lookup.

CAP CER 0.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR70BD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR70BD01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1HR70BD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1HR70BD01D-ND
Ceramic Capacitors GRM0335C1HR70BD01D-ND
0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 60-GRM0335C1HR70BD01D GRM0335C1HR70BD01D-ND
Product Name 0.7PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details