Murata Electronics Ceramic Capacitors GRM0335C1HR50WA01D

Description
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11972-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11972-2-ND
Ceramic Capacitors 490-11972-2-ND
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11972-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11972-6-ND
Ceramic Capacitors 490-11972-6-ND
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11972-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11972-1-ND
Ceramic Capacitors 490-11972-1-ND
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.5Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8916
Cap, 0.5Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8916
CAP, 0.5PF, 50V, MLCC, 0201; Capacitance:0.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.5PF, 50V, MLCC, 0201; Capacitance:0.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7023
Cap, 0.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7023
CAP, 0.5PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.5PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1HR50WA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1HR50WA01D
50V 0.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 0.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1HR50WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1HR50WA01D
Ceramic Capacitors GRM0335C1HR50WA01D
CAP CER 0.5PF 50V C0G/NP0 0201

CAP CER 0.5PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11972-2-ND 490-11972-6-ND 94AC8916 65AH7023 GRM0335C1HR50WA01D GRM0335C1HR50WA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.5Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 0.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - C17CF510J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers