Murata Electronics 0.1PF 50V Capacitor GRM0335C1HR10WA01D

Description
CAP CER 0.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR10WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR10WA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR10WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR10WA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1PF 50V Capacitor
60-GRM0335C1HR10WA01D
0.1PF 50V Capacitor 60-GRM0335C1HR10WA01D
CAP CER 0.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR10WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR10WA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1HR10WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1HR10WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851885P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851885P
MLCCs - Multilayer Ceramic Capacitors 1851885P
Murata GRM0335C1HR10WA01D

Murata GRM0335C1HR10WA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851566 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851566
MLCCs - Multilayer Ceramic Capacitors 1851566
Murata GRM0335C1HR10WA01D

Murata GRM0335C1HR10WA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851885 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851885
MLCCs - Multilayer Ceramic Capacitors 1851885
Murata GRM0335C1HR10WA01D

Murata GRM0335C1HR10WA01D

Supplier's Site
Ceramic Capacitors - GRM0335C1HR10WA01D - 745861-GRM0335C1HR10WA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1HR10WA01D
745861-GRM0335C1HR10WA01D
Ceramic Capacitors - GRM0335C1HR10WA01D 745861-GRM0335C1HR10WA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 745861-GRM0335C1HR10 WA01D Manufacturer Homepage: www.murata.com Reference case: SMD Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 745861-GRM0335C1HR10WA01D
Manufacturer Homepage: www.murata.com
Reference case: SMD
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now
Ceramic Capacitors - 490-11346-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11346-1-ND
Ceramic Capacitors 490-11346-1-ND
0.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11346-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11346-6-ND
Ceramic Capacitors 490-11346-6-ND
0.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11346-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11346-2-ND
Ceramic Capacitors 490-11346-2-ND
0.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1HR10WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1HR10WA01D
Ceramic Capacitors GRM0335C1HR10WA01D
CAP CER 0.1PF 50V C0G/NP0 0201

CAP CER 0.1PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 0.1Pf, 50V, Mlcc, 0201; Capacitance Murata - 65AH7020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Pf, 50V, Mlcc, 0201; Capacitance Murata
65AH7020
Cap, 0.1Pf, 50V, Mlcc, 0201; Capacitance Murata 65AH7020
CAP, 0.1PF, 50V, MLCC, 0201; Capacitance:0.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1PF, 50V, MLCC, 0201; Capacitance:0.1pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 92AH8267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
92AH8267
Cap, 0.1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 92AH8267
CAP, 0.1PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1HR10WA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1HR10WA01D
50V 0.1pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 0.1pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1HR10WA01D 1851885P 1851566 745861-GRM0335C1HR10WA01D 490-11346-1-ND 490-11346-6-ND GRM0335C1HR10WA01D 65AH7020 92AH8267 GRM0335C1HR10WA01D
Product Name 0.1PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM0335C1HR10WA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 0.1Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-7 microF 1.00E-7 microF 1.00E-7 microF 1.00E-7 microF 1.00E-7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details