Murata Electronics Ceramic Capacitors GRM0335C1H821JE01D

Description
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H821JE01DTR-ND - DigiKey
Thief River Falls, MN, United States
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

820pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H821JE01DCT-ND - DigiKey
Thief River Falls, MN, United States
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

820pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H821JE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

820pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
820PF 50V Capacitor
60-GRM0335C1H821JE01D
820PF 50V Capacitor 60-GRM0335C1H821JE01D
CAP CER 820PF 50V C0G/NP0 0201 Product overview: GRM0335C1H821JE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H821JE01 D can be used for catalog matching and distributor lookup.

CAP CER 820PF 50V C0G/NP0 0201 Product overview: GRM0335C1H821JE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H821JE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H821JE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H821JE01D
Ceramic Capacitors GRM0335C1H821JE01D
CAP CER 820PF 50V C0G/NP0 0201

CAP CER 820PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H821JE01DTR-ND 490-GRM0335C1H821JE01DDKR-ND 60-GRM0335C1H821JE01D GRM0335C1H821JE01D
Product Name Ceramic Capacitors Ceramic Capacitors 820PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details