Murata Power Solutions Ceramic Capacitors - GRM0335C1H6R8CA01D GRM0335C1H6R8CA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775152-GRM0335C1H6R8 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 6.8pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201NPO6R8C50TRPF ; C0201C0G500-6R8CNP; 02015A6R8CAT2A; VJ0201A6R8CXACW1BC; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775152-GRM0335C1H6R8 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 6.8pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201NPO6R8C50TRPF ; C0201C0G500-6R8CNP; 02015A6R8CAT2A; VJ0201A6R8CXACW1BC; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H6R8CA01D - 775152-GRM0335C1H6R8CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H6R8CA01D
775152-GRM0335C1H6R8CA01D
Ceramic Capacitors - GRM0335C1H6R8CA01D 775152-GRM0335C1H6R8CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775152-GRM0335C1H6R8 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 6.8pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201NPO6R8C50TRPF ; C0201C0G500-6R8CNP; 02015A6R8CAT2A; VJ0201A6R8CXACW1BC; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775152-GRM0335C1H6R8CA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 6.8pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): NMC0201NPO6R8C50TRPF; C0201C0G500-6R8CNP; 02015A6R8CAT2A; VJ0201A6R8CXACW1BC;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-11341-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11341-2-ND
Ceramic Capacitors 490-11341-2-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11341-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11341-6-ND
Ceramic Capacitors 490-11341-6-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11341-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11341-1-ND
Ceramic Capacitors 490-11341-1-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
6.8PF 50V Capacitor
60-GRM0335C1H6R8CA01D
6.8PF 50V Capacitor 60-GRM0335C1H6R8CA01D
CAP CER 6.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H6R8CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H6R8CA01 D can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H6R8CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H6R8CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 6.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7084
Cap, 6.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7084
CAP, 6.8PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 6.8PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8971
Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8971
CAP, 6.8PF, 50V, MLCC, 0201; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 6.8PF, 50V, MLCC, 0201; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H6R8CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H6R8CA01D
Ceramic Capacitors GRM0335C1H6R8CA01D
CAP CER 6.8PF 50V C0G/NP0 0201

CAP CER 6.8PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775152-GRM0335C1H6R8CA01D 490-11341-2-ND 490-11341-6-ND 60-GRM0335C1H6R8CA01D 65AH7084 94AC8971 GRM0335C1H6R8CA01D
Product Name Ceramic Capacitors - GRM0335C1H6R8CA01D Ceramic Capacitors Ceramic Capacitors 6.8PF 50V Capacitor Cap, 6.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 6.8Pf, 50V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers