Murata Electronics Ceramic Capacitors GRM0335C1H6R3BA01D

Description
CAP CER 6.3PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 6.3PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H6R3BA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.3PF 50V C0G/NP0 0201

CAP CER 6.3PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H6R3BA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.3PF 50V C0G/NP0 0201

CAP CER 6.3PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H6R3BA01DTR-ND - DigiKey
Thief River Falls, MN, United States
6.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1H6R3BA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1H6R3BA01D
Capacitors - Ceramic Capacitors GRM0335C1H6R3BA01D
CAP CER 6.3PF 50V C0G/NP0 0201

CAP CER 6.3PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C1H6R3BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H6R3BA01D
Ceramic Capacitors GRM0335C1H6R3BA01D
CAP CER 6.3PF 50V C0G/NP0 0201

CAP CER 6.3PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H6R3BA01DDKR-ND 490-GRM0335C1H6R3BA01DCT-ND GRM0335C1H6R3BA01D GRM0335C1H6R3BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details