Murata Electronics Ceramic Capacitors GRM0335C1H620GA01D

Description
62pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
62pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11337-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11337-1-ND
Ceramic Capacitors 490-11337-1-ND
62pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

62pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11337-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11337-6-ND
Ceramic Capacitors 490-11337-6-ND
62pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

62pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11337-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11337-2-ND
Ceramic Capacitors 490-11337-2-ND
62pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

62pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 62Pf, 50V, Mlcc, 0201; Capacitance Murata - 66AH6059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 62Pf, 50V, Mlcc, 0201; Capacitance Murata
66AH6059
Cap, 62Pf, 50V, Mlcc, 0201; Capacitance Murata 66AH6059
CAP, 62PF, 50V, MLCC, 0201; Capacitance:62pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 62PF, 50V, MLCC, 0201; Capacitance:62pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H620GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H620GA01D
Ceramic Capacitors GRM0335C1H620GA01D
CAP CER 62PF 50V C0G/NP0 0201

CAP CER 62PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11337-1-ND 490-11337-6-ND 66AH6059 GRM0335C1H620GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 62Pf, 50V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers