Murata Power Solutions Ceramic Capacitors - GRM0335C1H470JA01D GRM0335C1H470JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775137-GRM0335C1H470 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 47pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM0335C1H470JA16W; GCM0335C1H470JA16D; GCM0335C1H470JA16J; 02015A470JAT2A; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775137-GRM0335C1H470 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 47pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM0335C1H470JA16W; GCM0335C1H470JA16D; GCM0335C1H470JA16J; 02015A470JAT2A; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 47pF, 50V MLCC capacitor (part number GRM0335C1H470JA01) is a surface-mount device in a 0201 package size, measuring 0.6mm x 0.3mm x 0.3mm. It features a capacitance tolerance of ±5% and is rated for a maximum voltage of 50V DC. The capacitor is compliant with RoHS standards and utilizes C0G (EIA) temperature characteristics, which provide stability with a temperature coefficient of 0±30ppm/°C. It operates effectively within a temperature range of -55°C to 125°C. The typical mass of a single piece is 0.33mg, and it is available in various packaging options, including paper taping for efficient handling and assembly. This component is suitable for applications requiring compact size and reliable performance in a wide temperature range.

Datasheet Summary
Powered by GS/AI

The Murata 47pF, 50V MLCC capacitor (part number GRM0335C1H470JA01) is a surface-mount device in a 0201 package size, measuring 0.6mm x 0.3mm x 0.3mm. It features a capacitance tolerance of ±5% and is rated for a maximum voltage of 50V DC. The capacitor is compliant with RoHS standards and utilizes C0G (EIA) temperature characteristics, which provide stability with a temperature coefficient of 0±30ppm/°C. It operates effectively within a temperature range of -55°C to 125°C. The typical mass of a single piece is 0.33mg, and it is available in various packaging options, including paper taping for efficient handling and assembly. This component is suitable for applications requiring compact size and reliable performance in a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H470JA01D - 775137-GRM0335C1H470JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H470JA01D
775137-GRM0335C1H470JA01D
Ceramic Capacitors - GRM0335C1H470JA01D 775137-GRM0335C1H470JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775137-GRM0335C1H470 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 47pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM0335C1H470JA16W; GCM0335C1H470JA16D; GCM0335C1H470JA16J; 02015A470JAT2A; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775137-GRM0335C1H470JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 47pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM0335C1H470JA16W; GCM0335C1H470JA16D; GCM0335C1H470JA16J; 02015A470JAT2A;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202743 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202743
MLCCs - Multilayer Ceramic Capacitors 8202743
Murata GRM0335C1H470JA01D

Murata GRM0335C1H470JA01D

Supplier's Site
Singapore, Singapore
47PF 50V Capacitor
60-GRM0335C1H470JA01D
47PF 50V Capacitor 60-GRM0335C1H470JA01D
CAP CER 47PF 50V C0G/NP0 0201 Product overview: GRM0335C1H470JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H470JA01 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G/NP0 0201 Product overview: GRM0335C1H470JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H470JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6129-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6129-1-ND
Ceramic Capacitors 490-6129-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6129-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6129-2-ND
Ceramic Capacitors 490-6129-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6129-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6129-6-ND
Ceramic Capacitors 490-6129-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H470JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H470JA01D
50V 47pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 47pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H470JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H470JA01D
Ceramic Capacitors GRM0335C1H470JA01D
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8963
Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8963
CAP, 47PF, 50V, MLCC, 0201; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47PF, 50V, MLCC, 0201; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7076
Cap, 47Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7076
CAP, 47PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 47PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775137-GRM0335C1H470JA01D 8202743 60-GRM0335C1H470JA01D 490-6129-1-ND 490-6129-6-ND GRM0335C1H470JA01D GRM0335C1H470JA01D 94AC8963 65AH7076
Product Name Ceramic Capacitors - GRM0335C1H470JA01D MLCCs - Multilayer Ceramic Capacitors 47PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 47Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 47Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 108SML6R3MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers