Murata Electronics Ceramic Capacitors GRM0335C1H430GA01D

Description
43pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
43pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14799-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14799-1-ND
Ceramic Capacitors 490-14799-1-ND
43pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

43pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14799-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14799-2-ND
Ceramic Capacitors 490-14799-2-ND
43pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

43pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14799-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14799-6-ND
Ceramic Capacitors 490-14799-6-ND
43pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

43pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 43Pf, 50V, Mlcc, 0201; Capacitance Murata - 66AH6055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 43Pf, 50V, Mlcc, 0201; Capacitance Murata
66AH6055
Cap, 43Pf, 50V, Mlcc, 0201; Capacitance Murata 66AH6055
CAP, 43PF, 50V, MLCC, 0201; Capacitance:43pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 43PF, 50V, MLCC, 0201; Capacitance:43pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H430GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H430GA01D
Ceramic Capacitors GRM0335C1H430GA01D
CAP CER 43PF 50V C0G/NP0 0201

CAP CER 43PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14799-1-ND 490-14799-6-ND 66AH6055 GRM0335C1H430GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 43Pf, 50V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details