Murata Electronics Ceramic Capacitors GRM0335C1H3R3CA01D

Description
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Description
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata 3.3pF, 50V MLCC capacitor (part number GRM0335C1H3R3CA01) features a capacitance tolerance of ±0.25pF and is rated for a maximum voltage of 50V DC. It is constructed in a compact 0201 (0603M) package, with dimensions of 0.6mm x 0.3mm x 0.3mm. This capacitor is compliant with RoHS standards and utilizes C0G (EIA) temperature characteristics, exhibiting a temperature coefficient of 0±30ppm/°C. The operating temperature range extends from -55°C to 125°C, making it suitable for a variety of applications. The typical mass of a single piece is 0.33mg, and it is available in various packaging options, including paper taping with minimum quantities ranging from 15,000 to 50,000 units depending on the reel size.

Datasheet Summary
Powered by GS/AI

The Murata 3.3pF, 50V MLCC capacitor (part number GRM0335C1H3R3CA01) features a capacitance tolerance of ±0.25pF and is rated for a maximum voltage of 50V DC. It is constructed in a compact 0201 (0603M) package, with dimensions of 0.6mm x 0.3mm x 0.3mm. This capacitor is compliant with RoHS standards and utilizes C0G (EIA) temperature characteristics, exhibiting a temperature coefficient of 0±30ppm/°C. The operating temperature range extends from -55°C to 125°C, making it suitable for a variety of applications. The typical mass of a single piece is 0.33mg, and it is available in various packaging options, including paper taping with minimum quantities ranging from 15,000 to 50,000 units depending on the reel size.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6128-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6128-6-ND
Ceramic Capacitors 490-6128-6-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6128-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6128-2-ND
Ceramic Capacitors 490-6128-2-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6128-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6128-1-ND
Ceramic Capacitors 490-6128-1-ND
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3PF 50V Capacitor
60-GRM0335C1H3R3CA01D
3.3PF 50V Capacitor 60-GRM0335C1H3R3CA01D
CAP CER 3.3PF 50V C0G/NP0 0201 Product overview: GRM0335C1H3R3CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H3R3CA01 D can be used for catalog matching and distributor lookup.

CAP CER 3.3PF 50V C0G/NP0 0201 Product overview: GRM0335C1H3R3CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H3R3CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H3R3CA01D - 1041192-GRM0335C1H3R3CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H3R3CA01D
1041192-GRM0335C1H3R3CA01D
Ceramic Capacitors - GRM0335C1H3R3CA01D 1041192-GRM0335C1H3R3CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041192-GRM0335C1H3R 3CA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3.3pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041192-GRM0335C1H3R3CA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3.3pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H3R3CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H3R3CA01D
Ceramic Capacitors GRM0335C1H3R3CA01D
CAP CER 3.3PF 50V C0G/NP0 0201

CAP CER 3.3PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 3.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7066
Cap, 3.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7066
CAP, 3.3PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 3.3PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 3.3Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8955
Cap, 3.3Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8955
CAP, 3.3PF, 50V, MLCC, 0201; Capacitance:3.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.3PF, 50V, MLCC, 0201; Capacitance:3.3pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6128-6-ND 490-6128-2-ND 60-GRM0335C1H3R3CA01D 1041192-GRM0335C1H3R3CA01D GRM0335C1H3R3CA01D 65AH7066 94AC8955
Product Name Ceramic Capacitors Ceramic Capacitors 3.3PF 50V Capacitor Ceramic Capacitors - GRM0335C1H3R3CA01D Ceramic Capacitors Cap, 3.3Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 3.3Pf, 50V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers