Murata Electronics Ceramic Capacitors GRM0335C1H360GA01D

Description
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6127-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6127-1-ND
Ceramic Capacitors 490-6127-1-ND
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

36pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6127-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6127-6-ND
Ceramic Capacitors 490-6127-6-ND
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

36pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6127-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6127-2-ND
Ceramic Capacitors 490-6127-2-ND
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

36pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H360GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H360GA01D
Ceramic Capacitors GRM0335C1H360GA01D
CAP CER 36PF 50V C0G/NP0 0201

CAP CER 36PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 36Pf, 50V, Mlcc, 0201; Capacitance Murata - 83AH2339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 36Pf, 50V, Mlcc, 0201; Capacitance Murata
83AH2339
Cap, 36Pf, 50V, Mlcc, 0201; Capacitance Murata 83AH2339
CAP, 36PF, 50V, MLCC, 0201; Capacitance:36pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 36PF, 50V, MLCC, 0201; Capacitance:36pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6127-1-ND 490-6127-6-ND GRM0335C1H360GA01D 83AH2339
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 36Pf, 50V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 1572-1313-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details