30pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
30pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
30pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Murata GRM0335C1H300GA01D
Murata GRM0335C1H300GA01D
Murata GRM0335C1H300GA01D
50V 30pF C0G ±2% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 30PF 50V C0G/NP0 0201
CAP, 30PF, 50V, MLCC, 0201; Capacitance:30pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 30PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14560-1-ND | 490-14560-6-ND | 1852014 | 1852014P | GRM0335C1H300GA01D | GRM0335C1H300GA01D | 65AH7068 | 77AH4512 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Cap, 30Pf, 50V, Mlcc, 0201; Capacitance Murata | Cap, 30Pf, 50V, Mlcc, 0201 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |