Murata Electronics Ceramic Capacitors GRM0335C1H2R6CA01D

Description
CAP CER 2.6PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 2.6PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H2R6CA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.6PF 50V C0G/NP0 0201

CAP CER 2.6PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H2R6CA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.6PF 50V C0G/NP0 0201

CAP CER 2.6PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H2R6CA01DTR-ND - DigiKey
Thief River Falls, MN, United States
2.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1H2R6CA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1H2R6CA01D
Capacitors - Ceramic Capacitors GRM0335C1H2R6CA01D
CAP CER 2.6PF 50V C0G/NP0 0201

CAP CER 2.6PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C1H2R6CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H2R6CA01D
Ceramic Capacitors GRM0335C1H2R6CA01D
CAP CER 2.6PF 50V C0G/NP0 0201

CAP CER 2.6PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2.6pF 50volts C0G +/-0.25pF - 535-GRM0335C1H2R6CA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2.6pF 50volts C0G +/-0.25pF
535-GRM0335C1H2R6CA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2.6pF 50volts C0G +/-0.25pF 535-GRM0335C1H2R6CA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2.6pF 50volts C0G +/-0.25pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2.6pF 50volts C0G +/-0.25pF

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H2R6CA01DCT-ND 490-GRM0335C1H2R6CA01DDKR-ND GRM0335C1H2R6CA01D GRM0335C1H2R6CA01D 535-GRM0335C1H2R6CA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 2.6pF 50volts C0G +/-0.25pF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 105K400CS6G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details