Murata Electronics Ceramic Capacitors GRM0335C1H2R5BA01D

Description
2.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12683-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12683-2-ND
Ceramic Capacitors 490-12683-2-ND
2.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12683-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12683-1-ND
Ceramic Capacitors 490-12683-1-ND
2.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12683-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12683-6-ND
Ceramic Capacitors 490-12683-6-ND
2.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 2.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
64AJ4337
Cap, 2.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 64AJ4337
CAP, 2.5PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.5PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-12683-2-ND 490-12683-6-ND 64AJ4337
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers