Murata Electronics Ceramic Capacitors GRM0335C1H2R3BA01D

Description
2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12682-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12682-2-ND
Ceramic Capacitors 490-12682-2-ND
2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12682-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12682-1-ND
Ceramic Capacitors 490-12682-1-ND
2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12682-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12682-6-ND
Ceramic Capacitors 490-12682-6-ND
2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H2R3BA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H2R3BA01D
50V 2.3pF null 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.3pF null 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-12682-2-ND 490-12682-6-ND GRM0335C1H2R3BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers