Murata Power Solutions 2.2PF 50V Capacitor GRM0335C1H2R2CA01D

Description
CAP CER 2.2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R2CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R2CA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 2.2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R2CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R2CA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM0335C1H2R2CA01 is a 2.2pF ceramic capacitor with a rated voltage of 50V DC. It features a capacitance tolerance of ±0.25pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this component is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0201 (0603 metric) case size, with a typical mass of 0.33mg per piece. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is part of the GRM series and is available in different packaging options, including paper taping for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Murata GRM0335C1H2R2CA01 is a 2.2pF ceramic capacitor with a rated voltage of 50V DC. It features a capacitance tolerance of ±0.25pF and is characterized by a C0G (NP0) dielectric, which provides stable performance across a wide temperature range. The operating temperature range for this component is from -55°C to 125°C, making it suitable for various applications that require reliability under extreme conditions. The capacitor is packaged in a compact 0201 (0603 metric) case size, with a typical mass of 0.33mg per piece. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is part of the GRM series and is available in different packaging options, including paper taping for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2PF 50V Capacitor
60-GRM0335C1H2R2CA01D
2.2PF 50V Capacitor 60-GRM0335C1H2R2CA01D
CAP CER 2.2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R2CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R2CA01 D can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R2CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R2CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202724 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202724
MLCCs - Multilayer Ceramic Capacitors 8202724
Murata GRM0335C1H2R2CA01D

Murata GRM0335C1H2R2CA01D

Supplier's Site
Ceramic Capacitors - GRM0335C1H2R2CA01D - 1041181-GRM0335C1H2R2CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H2R2CA01D
1041181-GRM0335C1H2R2CA01D
Ceramic Capacitors - GRM0335C1H2R2CA01D 1041181-GRM0335C1H2R2CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041181-GRM0335C1H2R 2CA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041181-GRM0335C1H2R2CA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-6125-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6125-1-ND
Ceramic Capacitors 490-6125-1-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6125-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6125-6-ND
Ceramic Capacitors 490-6125-6-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6125-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6125-2-ND
Ceramic Capacitors 490-6125-2-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8943
Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8943
CAP, 2.2PF, 50V, MLCC, 0201; Capacitance:2.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2PF, 50V, MLCC, 0201; Capacitance:2.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7053
Cap, 2.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7053
CAP, 2.2PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.2PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H2R2CA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H2R2CA01D
50V 2.2pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H2R2CA01D 8202724 1041181-GRM0335C1H2R2CA01D 490-6125-1-ND 490-6125-6-ND 94AC8943 65AH7053 GRM0335C1H2R2CA01D
Product Name 2.2PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM0335C1H2R2CA01D Ceramic Capacitors Ceramic Capacitors Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 2.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details