Murata Electronics Ceramic Capacitors GRM0335C1H2R0BA01D

Description
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11318-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11318-6-ND
Ceramic Capacitors 490-11318-6-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11318-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11318-2-ND
Ceramic Capacitors 490-11318-2-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11318-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11318-1-ND
Ceramic Capacitors 490-11318-1-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851544 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851544
MLCCs - Multilayer Ceramic Capacitors 1851544
Murata GRM0335C1H2R0BA01D

Murata GRM0335C1H2R0BA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851882P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851882P
MLCCs - Multilayer Ceramic Capacitors 1851882P
Murata GRM0335C1H2R0BA01D

Murata GRM0335C1H2R0BA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851882 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851882
MLCCs - Multilayer Ceramic Capacitors 1851882
Murata GRM0335C1H2R0BA01D

Murata GRM0335C1H2R0BA01D

Supplier's Site
Singapore, Singapore
2PF 50V Capacitor
60-GRM0335C1H2R0BA01D
2PF 50V Capacitor 60-GRM0335C1H2R0BA01D
CAP CER 2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R0BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R0BA01 D can be used for catalog matching and distributor lookup.

CAP CER 2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H2R0BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H2R0BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H2R0BA01D - 775124-GRM0335C1H2R0BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H2R0BA01D
775124-GRM0335C1H2R0BA01D
Ceramic Capacitors - GRM0335C1H2R0BA01D 775124-GRM0335C1H2R0BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775124-GRM0335C1H2R0 BA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1H020BT; C0603NP0209BGTS; NMC0201NPO2R0B50TRPF ; C0201C0G500-2R0BNP; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775124-GRM0335C1H2R0BA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1H020BT; C0603NP0209BGTS; NMC0201NPO2R0B50TRPF; C0201C0G500-2R0BNP;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 2Pf, 50V, Mlcc, 0201; Capacitance Murata - 65AH7051 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, Mlcc, 0201; Capacitance Murata
65AH7051
Cap, 2Pf, 50V, Mlcc, 0201; Capacitance Murata 65AH7051
CAP, 2PF, 50V, MLCC, 0201; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 2PF, 50V, MLCC, 0201; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 92AH8270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
92AH8270
Cap, 2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 92AH8270
CAP, 2PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11318-6-ND 490-11318-2-ND 1851544 1851882P 60-GRM0335C1H2R0BA01D 775124-GRM0335C1H2R0BA01D 65AH7051 92AH8270
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 2PF 50V Capacitor Ceramic Capacitors - GRM0335C1H2R0BA01D Cap, 2Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details