CAP CER 27PF 50V C0G 0201
CAP CER 27PF 50V C0G 0201
CAP CER 27PF 50V C0G 0201
CAP CER 27PF 50V C0G 0201
CAP CER 27PF 50V C0G 0201
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM0335C1H270FA01DTR-ND | 490-GRM0335C1H270FA01DDKR-ND | GRM0335C1H270FA01D | GRM0335C1H270FA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |